GVA-82+ is a +5 V surface mount monolithic amplifier for 50Ω applications from DC to 7 GHz, housed in an SOT-89 package with a matte tin lead finish. It offers a typical gain of 15.3 dB at 100 MHz, a P1dB of 20.6 dBm, and an output IP3 of 36.0 dBm at 2.0 GHz. The device is unconditionally stable, features transient protection, and operates with a supply voltage of +4.8 to +5.2 V and a current draw of 90 to 120 mA. It complies with RoHS and has an ESD rating of Class 1C HBM and Class M2 MM, with MSL1 moisture sensitivity. Thermal resistance is 68 °C/W, and operating temperature ranges from -40°C to +85°C.
GVA-82+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Pin Function Description Number RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF-OUT RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper operation. An RF choke 3 and DC-IN is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”, Fig. 2 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path inductance for best GND 2,4 performance. REV. B ECO-010563 GVA-82+ MCL NY 240801 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 269973-GVA-82+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-82+ | 269973-GVA-82+ | 3157-GVA-82+DKR-ND |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GVA-82+ | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz | |
| Minimum Gain | 2.00E-4 dB | 9.9 dB | |
| Maximum Gain | 16.8 dB | 9.9 dB |