The ZFSWA2R-63DR+ is a 50Ω absorptive SPDT RF switch with a frequency range of 500 to 6000 MHz, offering 1.4 dB typical insertion loss and 65 dB typical isolation at 1 GHz. It operates from a single 3 to 5 V supply with a control current of 5 µA and features a 35 ns switching time. The device includes an internal CMOS driver, operates from -55°C to 100°C, and is housed in a ZZ1322 case measuring 31.75 × 31.75 × 19.05 mm. The ZFSWA2R-63DR+ has mirrored RF1 and RF2 ports compared to the ZFSWA2-63DR+. The part is RoHS compliant and meets ESD ratings per JESD22-A114 (Class 1A), JESD22-A115 (Class A), and JESD22-C101 (Class III).
The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is designed for easy integration into your proto- type design applications. ZFSWA2-63DR+ is the standard configuration. ZFSWA2R-63DR+ is the mirrored configuration with RF1 and RF2 ports interchanged.
SS SWITCH, 500-6000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | ZFSWA2R-63DRB+ | 3157-ZFSWA2R-63DRB+-ND |
| Product Name | Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω | RF Switches |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Frequency Range | 500 to 6000 MHz | 500 to 6000 MHz |
| Insertion Loss | 1 to 2.6 dB | 2 dB |
| Isolation | 65 dB | 45 dB |