Mini-Circuits 8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U ZTDAT-8-44G63K

Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote
Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTDAT-8-44G63K is an 8-channel programmable attenuator system designed for signal level control in test and measurement applications, operating from 0.1 to 43.5 GHz with 0 to 63 dB attenuation per channel in 0.5 dB steps. It features 100 dB isolation between channels, 50 Ω impedance, and 2.92 mm female connectors on the front panel. Housed in a compact 2U height, 19-inch rack-mount chassis, it supports USB and Ethernet control via SSH, HTTP, and Telnet protocols. Insertion loss ranges from 7.0 dB at 0.1 to 13 GHz to 20.0 dB at 26.5 to 43.5 GHz. Return loss exceeds 12 dB above 13 GHz, and maximum input power is +22 dBm per path. Attenuation accuracy varies with frequency and setting, with maximum error of ±3.60 dB at 43.5 GHz and 63 dB attenuation. The system supports sweep, hop, and fading sequences for simulating real-world RF conditions.

Datasheet Summary
Powered by GS/AI

The ZTDAT-8-44G63K is an 8-channel programmable attenuator system designed for signal level control in test and measurement applications, operating from 0.1 to 43.5 GHz with 0 to 63 dB attenuation per channel in 0.5 dB steps. It features 100 dB isolation between channels, 50 Ω impedance, and 2.92 mm female connectors on the front panel. Housed in a compact 2U height, 19-inch rack-mount chassis, it supports USB and Ethernet control via SSH, HTTP, and Telnet protocols. Insertion loss ranges from 7.0 dB at 0.1 to 13 GHz to 20.0 dB at 26.5 to 43.5 GHz. Return loss exceeds 12 dB above 13 GHz, and maximum input power is +22 dBm per path. Attenuation accuracy varies with frequency and setting, with maximum error of ±3.60 dB at 43.5 GHz and 63 dB attenuation. The system supports sweep, hop, and fading sequences for simulating real-world RF conditions.

Suppliers

Company
Product
Description
Supplier Links
8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U - ZTDAT-8-44G63K - Mini-Circuits
Brooklyn, NY, United States
8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U
ZTDAT-8-44G63K
8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U ZTDAT-8-44G63K
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZTDAT-8-44G63K
Product Name 8-Channel Programmable Attenuator, 0.1 - 43.5 GHz, 0-63 dB, 2U
Frequency 0.1000 to 43.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 3157-QAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-FW-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RCDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details