Mini-Circuits Attenuators QAT-5+

Description
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-5+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-5+TR-ND
Attenuators 3157-QAT-5+TR-ND
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-5+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-5+CT-ND
Attenuators 3157-QAT-5+CT-ND
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-5+
Attenuators QAT-5+
RF Attenuators 5dB 0 Hz ~ 50 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 5dB 0 Hz ~ 50 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-5+DKR-ND QAT-5+
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers