Mini-Circuits
Attenuators
RCAT-20+
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
3157-RCAT-20+-ND |
|
Product Name
|
Attenuators |
|
Attenuation
|
20 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.15 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuator Type
Variable; Digital
Number of Bits
10
Frequency
2 GHz
View Details
Attenuation
9 dB
Package Type
6-TDFN Exposed Pad
View Details
2 suppliers