Mini-Circuits Attenuators FW-1A+

Description
1 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
1 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-1A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-1A+-ND
Attenuators 3157-FW-1A+-ND
1 DB FIXED ATT, DC - 12000 MHZ

1 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-1A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-1A+
Attenuators FW-1A+
RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - FW-1A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-1A+
RF and Wireless - Attenuators FW-1A+
1 DB FIXED ATT, DC - 12000 MHZ

1 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-1A+-ND FW-1A+ FW-1A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 0.0 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-LAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type TO-253-4, TO-253AA
View Details