Mini-Circuits Attenuators FW-7A+

Description
7 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
7 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-7A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-7A+-ND
Attenuators 3157-FW-7A+-ND
7 DB FIXED ATT, DC - 12000 MHZ

7 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
Attenuators - FW-7A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-7A+
Attenuators FW-7A+
RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.3W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.3W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - FW-7A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-7A+
RF and Wireless - Attenuators FW-7A+
7 DB FIXED ATT, DC - 12000 MHZ

7 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-7A+-ND FW-7A+ FW-7A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 0.0 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
31.5 dB Programmable Attenuator, 100 MHz - 50 GHz - RCDAT-50G-30 - Mini-Circuits
Specs
Insertion Loss 3.25 dB
VSWR 1.3 :1
View Details
2 suppliers