Mini-Circuits 60 dB Programmable Attenuator, 10 MHz - 13 GHz RUDAT-13G-60

Description
Mini-Circuits’ RUDAT-13G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 60 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.0” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RUDAT-13G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 60 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.0” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RUDAT-13G-60 is a single-channel programmable attenuator for signal level control from 10 MHz to 13 GHz, offering 0 to 60 dB attenuation in 0.5 dB steps. It is housed in a compact metal case (3.75" x 2.0" x 0.68") with SMA female RF ports, a 9-pin D-Sub, and a USB Mini-B connector. Control is supported via USB HID, RS232, and SPI, with software for Windows and Linux. Insertion loss reaches 14.0 dB at 11-13 GHz, isolation exceeds 70 dB, and maximum input power is +23 dBm above 0.4 GHz. Attenuation transition time is 900 ns, minimum dwell time is 600 μs, and supply voltage is 5 V with current draw from 90 to 190 mA.

Datasheet Summary
Powered by GS/AI

The RUDAT-13G-60 is a single-channel programmable attenuator for signal level control from 10 MHz to 13 GHz, offering 0 to 60 dB attenuation in 0.5 dB steps. It is housed in a compact metal case (3.75" x 2.0" x 0.68") with SMA female RF ports, a 9-pin D-Sub, and a USB Mini-B connector. Control is supported via USB HID, RS232, and SPI, with software for Windows and Linux. Insertion loss reaches 14.0 dB at 11-13 GHz, isolation exceeds 70 dB, and maximum input power is +23 dBm above 0.4 GHz. Attenuation transition time is 900 ns, minimum dwell time is 600 μs, and supply voltage is 5 V with current draw from 90 to 190 mA.

Suppliers

Company
Product
Description
Supplier Links
60 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-60 - Mini-Circuits
Brooklyn, NY, United States
60 dB Programmable Attenuator, 10 MHz - 13 GHz
RUDAT-13G-60
60 dB Programmable Attenuator, 10 MHz - 13 GHz RUDAT-13G-60
Mini-Circuits’ RUDAT-13G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 60 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.0” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RUDAT-13G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 60 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.0” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-13G-60
Product Name 60 dB Programmable Attenuator, 10 MHz - 13 GHz
Insertion Loss 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S50W2+-ND - DigiKey
Specs
Attenuation 50 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RUDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details