Mini-Circuits Attenuators VAT-12A+

Description
12 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
12 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-12A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-12A+-ND
Attenuators 3157-VAT-12A+-ND
12 DB FIXED ATT, DC - 6000 MHZ

12 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-12A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-12A+
Attenuators VAT-12A+
RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1.1W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1.1W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-12A+-ND VAT-12A+
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-18000-26000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers