Mini-Circuits Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2-63DRB+

Description
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.
Request a Quote Datasheet
Description
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DRB+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
ZFSWA2-63DRB+
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2-63DRB+
The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.

The ZFSWA2-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad fre- quency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ is designed for easy integration into your prototype design applications. Note: This model is same as ZFSWA2R-63DR+ except RF1 and RF2 ports are interchanged.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZFSWA2-63DRB+
Product Name Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
Isolation 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 4 x Absorptive SPDT - RC-4SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details