Rack-mounted adapter patch panel with 32 built-in 50Ω 2.92 mm female-to-female connectors, designed for DC to 40 GHz applications in test setups. The unit occupies 2U of rack space and has front and rear connectors for organized cable management. Each adapter exhibits an insertion loss of 0.15 to 0.60 dB and a return loss of at least 23 dB across the frequency range. Operating temperature ranges from 0 to 50°C. Dimensions are 19.00 × 4.45 × 76.20 mm (W × H × D), with a weight of 260 grams. Case style is AAQ3493 and environmental rating is ENV55.
Mini-Circuits’ panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-32KFFL-KF50+ integrates 32 wideband adapters on to a compact panel requiring only 2U of rack space, with 2.92 mm female connectors on the front and rear.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-32KFFL-KF50 |
| Product Name | Adapter Patch Panel, 32 x 2.92 mm (f-f), DC - 40 GHz, 2U |