ZT-427BK is a rack-mounted 24-port RF adapter patch panel for managing cable connections in test setups, featuring SMA female connectors on the front and 4.3/10 female connectors on the rear, installed in a 3U rack space. It supports 50 Ω impedance from DC to 6 GHz with a maximum insertion loss of 0.1 dB and a minimum return loss of 20 dB across the frequency range. The panel is black anodized and includes a built-in handle. Operating temperature ranges from 0 to +50 °C, with storage from -20 to +60 °C. The unit meets environmental rating ENV55.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-427BK integrates 24 wideband adapters on to a compact panel requiring only 3U of rack space, with SMA female connectors on the front and high reliability 4.3/10 female connectors on the rear.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-427BK |
| Product Name | Adapter Patch Panel, SMA to 4.3/10 x 24, DC - 6 GHz, Black, 3U |