The ZT-183 is a rack-mounted adapter patch panel with 48 precision SMA female to N-type female connectors, designed for RF signal management in test setups up to 18 GHz. It is mounted in a 4U, 19-inch wide aluminum enclosure with corrosion-resistant coating. The panel provides a DC to 18 GHz frequency range with insertion loss up to 0.1 dB, return loss of at least 20 dB from DC to 8 GHz and 17 dB from 12.4 to 18 GHz. Operating temperature ranges from 0 to +50 °C. The unit includes front and rear port labeling from 01 to 48, carry handles, and meets CE, EAC, and UKCA standards. Its dimensions are 482.6 mm wide, 177.0 mm high, and 431.8 mm deep, weighing 2450 grams.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-183 integrates 48 precision SMA female to N-type female connectors adapters on a 4U panel.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-183 |
| Product Name | Patch Panel, 48 x SMA (f) to N-Type (f), DC - 18 GHz, 4U |