The ZT-226 is a rack-mounted RF adapter patch panel with 24 N-type female connectors on both front and rear, designed for organizing cable connections in test setups operating from DC to 11 GHz. It occupies 2U of rack space and has a weight of 1700 grams. Insertion loss is 0.10 to 0.30 dB across DC to 11 GHz, with return loss of 30 to 35 dB. The operating temperature range is 0 to +50°C, and storage temperature is -20 to +60°C. The case style is YF2296 and the environmental rating is ENV55.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-226 integrates 24 wideband adapters on to a compact panel requiring only 2U of rack space, with N-type female connectors on the front and rear.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-226 |
| Product Name | Connector Adapter Patch Panel, 24 x N-Type (f-f), DC - 11 GHz, 2U |