ZT-349 is a rack-mounted 3U adapter patch panel incorporating 24 precision 4.3-10 female-to-female connectors for RF signal routing in test setups, operating from DC to 6 GHz with a characteristic impedance of 50 Ω. It has a maximum VSWR of 1.20:1 and insertion loss not exceeding 0.1 dB across the frequency range. The panel is constructed of aluminum with a protective coating, measures 482.6 mm wide by 132.6 mm high, and includes front and rear connectors labeled 01-24. Operating temperature ranges from 0 to +50 °C. The unit is CE, EAC, and UKCA compliant and features carry handles. Its case style is YF3210 and it weighs 1885 grams.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-349 integrates 24 precision 4.3-10 connector adapters (female to female) on to a compact, 3U height panel.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-349 |
| Product Name | Patch Panel, 24 x 4.3-10 (f-f), DC - 6 GHz, 3U |