ZT-346 is a 1U rack-mounted SMA adapter patch panel with 12 SMA female connectors on both front and rear panels, designed for organizing RF cable connections in test setups from DC to 18 GHz. It has a 50Ω impedance, a maximum VSWR of 1.15:1, and insertion loss not exceeding 0.1 dB across the frequency range. The panel measures 19 inches wide and is constructed of aluminum with a protective coating. Operating temperature ranges from 0 to +50 °C. It complies with CE, EAC, and UKCA standards.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-346 is a 1U height patch panel incorporating 12 high quality connector adaptors, with SMA female connectors on the front and rear of the panel.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-346 |
| Product Name | Patch Panel, 12 x SMA Female to Female, DC-18 GHz |