The M3SWA2-63DRC+ is a MMIC SPDT absorptive RF switch with an internal driver, designed for wideband operation from DC to 6 GHz with nano-second switching. It features 63 dB typ. isolation at 1 GHz, 0.5 dB typ. insertion loss at 1 GHz, and an input IP3 of +44 dBm typ. at 1 GHz. The device is packaged in a 3x3 mm 12-pin MCLP case with an exposed paddle and is RoHS compliant. It operates with a +5 V and -5 V supply, has a rise time of 5.6 ns typ. and fall time of 6 ns typ., and supports a junction temperature up to 150°C. The switch is classified as MSL1 per IPC/JEDEC J-STD-020D and has an HBM ESD rating of Class 1A (300 V).
Mini-Circuits’ M3SWA2-63DRC+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 6 GHz supporting many applications requiring nano-second switching across a wide frequency range. This model provides excellent isolation and high linearity and is packaged in a 3x3mm 12L package.
IC RF SWITCH SPDT 6GHZ 12MCLP
IC RF SWITCH SPDT 6GHZ 12MCLP
IC RF SWITCH SPDT 6GHZ 12MCLP
RF Switch IC General Purpose SPDT 50Ohm 12-MCLP (3x3)
| Mini-Circuits | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | M3SWA2-63DRC+ | 3157-M3SWA2-63DRC+TR-ND | M3SWA2-63DRC+ |
| Product Name | Absorptive SPDT, SMT Solid State Switch, DC - 6000 MHz, 50Ω | RF Switches | RF Switches |
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | Surface Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Frequency Range | 6000 MHz | 0.0 to 6000 MHz | 6000 MHz |
| Insertion Loss | 0.4000 to 2.2 dB | 1.3 dB | 1.3 dB |