Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 3500 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZRL-3500+ | 3157-ZRL-3500+-ND |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 3500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| Frequency Range | 700 to 3500 MHz | 700 to 3500 MHz |
| Minimum Gain | 12 dB | 17 dB |
| Maximum Gain | 26 dB | 17 dB |