MERA-7433+ is a dual matched monolithic InGaP HBT amplifier for DC to 1 GHz applications, featuring two 50-ohm amplifiers in a single 3.25 x 3.25 mm MCLP plastic package with an exposed ground paddle. Each amplifier provides 25 dB typical gain at 0.1 GHz, 2.7 dB typical noise figure, and +19 dBm typical output power at 1 dB compression, with an output IP3 of +36 dBm at 0.1 GHz. The device operates from 4.3 to 5.3 V at 80 mA, has a thermal resistance of 120 °C/W, and is rated for operation from -45°C to 85°C. It supports balanced and push-pull configurations and includes transient protection. The package is RoHS compliant, with a moisture sensitivity level of MSL1 and ESD ratings of HBM Class 1C and MM Class M2.
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MERA-7433+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Frequency Range | 1000 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |