Mini-Circuits ZPUL-30P+ utilizes high power LDMOS transistor output stage. Class A operation accept any kind of modulation. The frequency range is so wide (280,000:1) that the amplifier may handle long pulses, 15µsec typ. with very short rise and fall duration 1.1 nsec. typ. Of course it may work as a ordinary RF amplifier within its very wide frequency range.
PULSE AMP, 0.0025 - 700 MHZ, 50
PULSE AMP, 0.0025 - 700 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZPUL-30P+ | 3157-ZPUL-30P+-ND | ZPUL-30P+ |
| Product Name | Connectorized BNC, Medium Power, Linear Amplifier, 0.0025 MHz to 700 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | BNC | ||
| Nominal Impedance | 50 |