Mini-Circuits SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-83LP+

Description
The PMA3-83LP+ is a GaAs pHEMT based wideband, low noise, MMIC amplifier with a unique combination of low noise figure, high OIP3, and high output power. This makes it ideal for sensitive, high-dynamic range receiver applications. The PMA3-83LP+ design operates on a single supply voltage of +6 V, is well matched for 50Ω, and comes in a low-profile package (3x3mm 12- Lead), which can accommodate dense circuit board layouts.
Request a Quote
Description
The PMA3-83LP+ is a GaAs pHEMT based wideband, low noise, MMIC amplifier with a unique combination of low noise figure, high OIP3, and high output power. This makes it ideal for sensitive, high-dynamic range receiver applications. The PMA3-83LP+ design operates on a single supply voltage of +6 V, is well matched for 50Ω, and comes in a low-profile package (3x3mm 12- Lead), which can accommodate dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA3-83LP+ is a GaAs pHEMT MMIC wideband amplifier designed for 50Ω systems from 400 MHz to 8 GHz, operating on a +6 V supply. It features a 3×3 mm 12-lead QFN-style package with an exposed paddle for thermal and RF grounding. The device delivers a typical output power at 1 dB compression of +25 dBm, an output third-order intercept of +34 dBm across 2 to 8 GHz, and a noise figure as low as 2.4 dB at 6 GHz. Gain ranges from 16.0 to 21.3 dB over the band, with input and output return loss exceeding 9 dB. Supply current is 150 mA at -25 dBm input and adjusts via an Iadj pin at 3.35 V.

Datasheet Summary
Powered by GS/AI

The PMA3-83LP+ is a GaAs pHEMT MMIC wideband amplifier designed for 50Ω systems from 400 MHz to 8 GHz, operating on a +6 V supply. It features a 3×3 mm 12-lead QFN-style package with an exposed paddle for thermal and RF grounding. The device delivers a typical output power at 1 dB compression of +25 dBm, an output third-order intercept of +34 dBm across 2 to 8 GHz, and a noise figure as low as 2.4 dB at 6 GHz. Gain ranges from 16.0 to 21.3 dB over the band, with input and output return loss exceeding 9 dB. Supply current is 150 mA at -25 dBm input and adjusts via an Iadj pin at 3.35 V.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LP+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA3-83LP+
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-83LP+
The PMA3-83LP+ is a GaAs pHEMT based wideband, low noise, MMIC amplifier with a unique combination of low noise figure, high OIP3, and high output power. This makes it ideal for sensitive, high-dynamic range receiver applications. The PMA3-83LP+ design operates on a single supply voltage of +6 V, is well matched for 50Ω, and comes in a low-profile package (3x3mm 12- Lead), which can accommodate dense circuit board layouts.

The PMA3-83LP+ is a GaAs pHEMT based wideband, low noise, MMIC amplifier with a unique combination of low noise figure, high OIP3, and high output power. This makes it ideal for sensitive, high-dynamic range receiver applications. The PMA3-83LP+ design operates on a single supply voltage of +6 V, is well matched for 50Ω, and comes in a low-profile package (3x3mm 12- Lead), which can accommodate dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA3-83LP+TR-ND - DigiKey
Thief River Falls, MN, United States
SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-83LP+CT-ND - DigiKey
Thief River Falls, MN, United States
SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-83LP+DKR-ND - DigiKey
Thief River Falls, MN, United States
SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

SMT GAIN BLOCK, 0.4 - 8 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number PMA3-83LP+ 3157-PMA3-83LP+TR-ND
Product Name SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 400 to 8000 MHz 400 to 8000 MHz
Minimum Gain 16 dB 17.3 dB
Maximum Gain 21.3 dB 17.3 dB
Output Power 22.9 to 25.7 dBm 25.7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-13LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details