Mini-Circuits' ZX60-83MP-S+ is a medium power amplifier offering industry-leading performance over its full frequency range from 400 MHz to 8 GHz. This design operates on a single +8 V supply at 144 mA and comes in a rugged, compact unibody case (0.74x0.75x0.46") with integrated SMA female connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
GAIN BLOCK, 400 MHZ - 8 GHZ, 50
| Mini-Circuits | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-83MP-S+ | ZX60-83MP-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 400 to 8000 MHz | 400 to 8000 MHz |
| Minimum Gain | 16.5 dB | ? to 16.5 dB |
| Maximum Gain | 21.5 dB | 16.5 dB |
| Output Power | 24.2 to 27.5 dBm |