Mini-Circuits RF Power Dividers/Splitters ZN4PD1-183W-S+

Description
4 WAYS PWRSPLTR, 4000-18000 MHZ
Request a Quote Datasheet
Description
4 WAYS PWRSPLTR, 4000-18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZN4PD1-183W-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZN4PD1-183W-S+-ND
RF Power Dividers/Splitters 3157-ZN4PD1-183W-S+-ND
4 WAYS PWRSPLTR, 4000-18000 MHZ

4 WAYS PWRSPLTR, 4000-18000 MHZ

Buy Now Datasheet
18000 MHZ Rf Power Divider Splitter - 851-ZN4PD1-183W-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18000 MHZ Rf Power Divider Splitter
851-ZN4PD1-183W-S+
18000 MHZ Rf Power Divider Splitter 851-ZN4PD1-183W-S+
4 WAYS PWRSPLTR, 4000-18000 MHZ Product overview: ZN4PD1-183W-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 18000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZN4PD1-183W-S+ can be used for catalog matching and distributor lookup.

4 WAYS PWRSPLTR, 4000-18000 MHZ Product overview: ZN4PD1-183W-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 18000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZN4PD1-183W-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZN4PD1-183W-S+-ND 851-ZN4PD1-183W-S+
Product Name RF Power Dividers/Splitters 18000 MHZ Rf Power Divider Splitter
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors Tray
Insertion Loss 0.70 dB 0.70 dB
Isolation 18.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
2 Way Power Divider - 5o3188600 - 5o.com
Specs
Connectors BNC; SMA; Type N; SMA, N, BNC
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 863-1250-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZB4PD1-2000+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details