Mini-Circuits RF Power Dividers/Splitters ZB4PD1-2000+

Description
DC PASS PWRSPLTR, 800 - 2000 MHZ
Request a Quote Datasheet
Description
DC PASS PWRSPLTR, 800 - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZB4PD1-2000+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZB4PD1-2000+-ND
RF Power Dividers/Splitters 3157-ZB4PD1-2000+-ND
DC PASS PWRSPLTR, 800 - 2000 MHZ

DC PASS PWRSPLTR, 800 - 2000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZB4PD1-2000+-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2 Way Power Divider - 5o3142730 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 350.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZN4PD1-842-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
Isolation 18.00 dB
View Details