The ZJL-153+ is a Class A, wide frequency range, ideal for a variety of lab applications as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 1.0 x 1.07 x 0.61”, the unit features SMA connectors and filtered DC pin for the single +5V supply voltage.
GAIN BLOCK, 5000 - 15000 MHZ
GAIN BLOCK, 5000 - 15000 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZJL-153+ | 3157-ZJL-153+-ND | ZJL-153+ |
| Product Name | Connectorized SMA, Medium Power Amplifier, 5000 MHz to 15 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Applications | Radar Systems | Radar | |
| Operating Temperature | -40 to 50 C (-40 to 122 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA |