MAR-4SM+ is a surface-mount monolithic amplifier for 50Ω applications from DC to 1 GHz, fabricated using InGaP HBT technology in a Micro-X package with a body diameter of 0.085 inch. It operates at 50 mA and +5.25 V, providing a typical gain of 8.0 dB, output power at 1 dB compression of +12.5 dBm, and output third-order intercept of +25.5 dBm. The device is unconditionally stable, internally matched, and RoHS compliant, with an operating temperature range of -40°C to +85°C and thermal resistance of 157°C/W. It meets MSL1 moisture sensitivity and ESD ratings of Class 1B (HBM) and Class M1 (MM).
MAR-4SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-4SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 900 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024824 MAR-4SM+ MCL NY 250311 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 829560-MAR-4SM+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
RF Amplifier IC Cellular 0Hz ~ 1GHz
RF Amplifier IC Cellular 0Hz ~ 1GHz
RF Amplifier IC Cellular 0Hz ~ 1GHz
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-4SM+ | 829560-MAR-4SM+ | 3157-MAR-4SM+CT-ND | MAR-4SM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers - MAR-4SM+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz | |
| Minimum Gain | 7.02 dB | 8 dB | ? to 8 dB | |
| Maximum Gain | 8.3 dB | 8 dB | 8 dB |