The TSS-44+ is a surface mount, monolithic microwave amplifier designed for applications from 22 to 43.5 GHz, including 5G and satellite systems. It is packaged in a 3x3 mm, 12-lead MCLP™ package with an exposed paddle for thermal performance, and features integrated DC blocks, bias-tee, and bypass capacitors. The amplifier operates from a +4 V supply, drawing 22 mA, and offers a typical gain of 17.6 dB at 30 GHz with ±0.9 dB flatness across 22-40 GHz and a typical active directivity of 28 dB. It includes a shutdown control input, switching with rise and fall times under 11.2 µs, and supports operation from -45°C to +85°C. The device meets MSL1 moisture sensitivity and HBM ESD rating of 0 (200 V).
The TSS-44+ is a surface mount, MMIC amplifier with shutdown feature fabricated using E-pHEMT technology and is a fully integrated 3-stage gain block up to 43.5 GHz with excellent active directivity. It is packaged in industry standard 3x3 mm MCLPTM package, which provides excellent RF and thermal performance. The TSS-44+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the TSS-44+ extremely flexible and enables simple, straightforward use.
Manufacturer: Mini-Circuits
Win Source Part Number: 901474-TSS-44+
Features: RF Amplifier IC 5G 22GHz ~ 43.5GHz DQ1225
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: DQ1225
ECCN: MMIC 3A001B2D
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
RF Amplifier IC 5G 22GHz ~ 43.5GHz DQ1225
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSS-44+ | 901474-TSS-44+ | 3157-TSS-44+TR-ND | TSS-44+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, pHEMT, Shutdown Amplifier, 22 GHz to 43.5 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - TSS-44+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; DQ1225 | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 | |||
| Applications | RF Microwave | 5G |