LHY-1H+ is a wideband monolithic amplifier fabricated using E-PHEMT technology, designed for ultra-high dynamic range applications in the 0.05 to 6 GHz frequency range. It is enclosed in a 2x2 mm MCLP package with an exposed ground paddle and features tin-silver over nickel lead finish. The amplifier provides 14.0 dB typical gain and +22.5 dBm typical P1dB at 2 GHz under +5V operation, with a noise figure of 2.1 dB at 2 GHz and output third-order intercept point (OIP3) of +41 dBm typ. at 2 GHz. It operates from +4.0V to +5.2V, draws 144 mA at +5V, and maintains input and output match without external components. The device is rated for operation from -40°C to 85°C, supports MSL1 moisture sensitivity, and complies with ESD HBM Class 1B and MM Class M1 standards.
LHY-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHY-1H+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. Lead finish is tin-silver over nickel. It is enclosed in a 2x2 mm MCLP package for low parasitic interface.
SMT LINEAR AMP, 50-6000 MHZ, 50
SMT LINEAR AMP, 50-6000 MHZ, 50
SMT LINEAR AMP, 50-6000 MHZ, 50
SMT LINEAR AMP, 50-6000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LHY-1H+ | 3157-LHY-1H+CT-ND | LHY-1H+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 6-TDFN Exposed Pad | |
| Nominal Impedance | 50 |