The ZHL2G02G4125X+ is a Class AB high-power amplifier operating from 2000 to 2400 MHz, delivering 125 W saturated output power and 51 dB typical gain. It features built-in protection against reverse polarity, overheating, and reflected power exceeding 100 W CW, with output power limited to approximately +52 dBm. The amplifier has an aluminum alloy enclosure measuring 170x110x30 mm, an SMA female input connector, and an N-type output connector. It operates from a +28 V to +30 V DC supply, drawing 16 to 17 A, and includes no heatsink. The unit is rated for operation between -20 °C and +80 °C mounting base temperature.
The ZHL2G02G4125(X)+ is a Class AB, high‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional stability and built‑in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the output power to approximately +52 dBm (158 W). The amplifier’s output stage can operate into an open and short, and shuts off when the reflected power exceeds 100 W CW. The rugged aluminum alloy enclosure measures 170x110x30 mm and features an SMA connector at the input and an N‑connector at the output. A heatsink and fan attachment for cooling are optional.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL2G02G4125X+ |
| Product Name | Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 2000 to 2400 MHz |
| Minimum Gain | 46 dB |
| Maximum Gain | 57 dB |
| Output Power | 49.5 dBm |