The ERA-21SM+ is a surface-mount monolithic microwave integrated circuit amplifier designed for applications requiring high dynamic range and low phase noise from DC to 8 GHz. It is enclosed in a Micro-X package with case style WW107, measures 0.120 x 0.120 x 0.041 inches, and is internally matched to 50Ω. The device operates from a single +3.2 to +3.8 V supply at 40 mA, features unconditional stability, and exhibits a typical gain of 14.2 dB at 1.0 GHz with an output IP3 of +29 dBm at 1.0 GHz. Additive phase noise is typically -170 dBc/Hz at a 10 kHz offset. Thermal resistance is 194 °C/W, and it operates reliably from -45°C to +85°C case temperature. The part is RoHS compliant, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C, and is rated Class 1B for HBM ESD and Class M1 for MM ESD.
ERA-21SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-21SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 3,700 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024491 ERA-21SM+ MCL NY 250211 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-21SM+ | 3157-ERA-21SM+CT-ND | ERA-21SM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 8000 MHz | 0.0 to 8000 MHz | 0.0 to 8000 MHz |
| Minimum Gain | 8.7 dB | 8.9 dB | ? to 8.9 dB |
| Maximum Gain | 15 dB | 8.9 dB | 8.9 dB |