Mini-Circuits PSA4-5043+ is a monolithic amplifier for sensitive receiver applications, operating from 50 MHz to 4 GHz with a 50 Ω impedance. It is housed in an SOT-343 (SC-70) package and operates from +3 V to +5 V supply voltage with a current draw of 33 mA at +3 V and 58 mA at +5 V. The amplifier has a typical noise figure of 0.75 dB at 1 GHz, a gain of 18.4 dB at 1 GHz, an output IP3 of +33.5 dBm at 1 GHz, and a 1 dB compression point of +19.8 dBm at 1 GHz. It features internal 50 Ω matching, Class 1B ESD protection (500 V HBM), and MSL1 moisture sensitivity rating. The operating temperature range is -45°C to +85°C, with a maximum channel temperature of +150°C.
Mini-Circuits PSA4-5043+ is an E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on +3 V to +5 V supply at only 33 mA at +3 V and 56 mA at +5 V, is internally matched to 50Ω and is supplied in a super small SC-70 (SOT-343) MSL 1 package.
RF Amplifier IC Cellular, GSM, GPS, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-4
RF Amplifier IC Cellular, GSM, GPS, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-4
RF Amplifier IC Cellular, GSM, GPS, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-4
Manufacturer: MINI
Win Source Part Number: 087448-PSA4-5043+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP CELL 50MHZ-4GHZ MMM1362
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA4-5043+ | 3157-PSA4-5043+TR-ND | 087448-PSA4-5043+ | PSA4-5043+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-343 Style Package | RF Amplifiers | RF Amplifiers - PSA4-5043+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; SC-82A, SOT-343 | ||
| Operating Voltage | 6 volts | 5 volts |