The ZHL20M1G0100+ is a Class AB high-power amplifier providing 100W saturated output power across 20 to 1000 MHz, designed for test setups, communications, and radar applications. It features an aluminum alloy enclosure measuring 230x150x30 mm with an SMA input connector and N-type output connector. The amplifier offers 52 dB typical gain, supports an enable function, and includes analog outputs for current and temperature monitoring. Built-in protections guard against reverse polarity, overheating, and current overload, with the output stage tolerating open or short conditions for two minutes at 40W CW output power. It operates from a 48 V DC supply drawing up to 10 A, and complies with environmental rating ENV154.
The ZHL20M1G0100+ is a Class AB, high-power amplifier providing typically 100W saturated power over the 20 to 1000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating and current consumption. The amplifier’s output stage can operate into and open and short for two minutes at 40W of output power. The amplifier has an enable pin as well as analog outputs for current and temperature. The rugged aluminum alloy enclosure measures 230x150x30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL20M1G0100+ |
| Product Name | Connectorized SMA-N, 100W High Power Amplifier, 20 MHz to 1000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Operating Temperature | 90 C (194 F) |
| Frequency Range | 20 to 1000 MHz |
| Minimum Gain | 48 dB |