Mini-Circuits Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω PMA4-8243LN-DG+

Description
Mini-Circuits’ PMA4-8243LN-D+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 1.8 dB noise figure, 23.9 dB gain, +12.5 dBm P1dB, and +24.8 dBm OIP3. This device is self-biased, requiring a +5 V supply voltage, and is well-matched to 50Ω for easy integration into dense circuit board layouts.
Request a Quote
Description
Mini-Circuits’ PMA4-8243LN-D+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 1.8 dB noise figure, 23.9 dB gain, +12.5 dBm P1dB, and +24.8 dBm OIP3. This device is self-biased, requiring a +5 V supply voltage, and is well-matched to 50Ω for easy integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA4-8243LN-DG+ is a pHEMT-based, unpackaged MMIC die low-noise amplifier designed for 8 to 24 GHz applications, offering a typical noise figure of 1.8 dB, gain of 23.9 dB, OIP3 of +24.8 dBm, and P1dB of +12.5 dBm. It operates from a single +5 V supply at 73 mA total current and is 50Ω matched for easy integration. The die is delivered in a Gel-Pak configuration and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The PMA4-8243LN-DG+ is a pHEMT-based, unpackaged MMIC die low-noise amplifier designed for 8 to 24 GHz applications, offering a typical noise figure of 1.8 dB, gain of 23.9 dB, OIP3 of +24.8 dBm, and P1dB of +12.5 dBm. It operates from a single +5 V supply at 73 mA total current and is 50Ω matched for easy integration. The die is delivered in a Gel-Pak configuration and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω - PMA4-8243LN-DG+ - Mini-Circuits
Brooklyn, NY, United States
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω
PMA4-8243LN-DG+
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω PMA4-8243LN-DG+
Mini-Circuits’ PMA4-8243LN-D+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 1.8 dB noise figure, 23.9 dB gain, +12.5 dBm P1dB, and +24.8 dBm OIP3. This device is self-biased, requiring a +5 V supply voltage, and is well-matched to 50Ω for easy integration into dense circuit board layouts.

Mini-Circuits’ PMA4-8243LN-D+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 1.8 dB noise figure, 23.9 dB gain, +12.5 dBm P1dB, and +24.8 dBm OIP3. This device is self-biased, requiring a +5 V supply voltage, and is well-matched to 50Ω for easy integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA4-8243LN-DG+
Product Name Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
Minimum Gain 23.2 dB
Maximum Gain 25.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-19+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-43-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 4000 MHz
View Details
2 suppliers