The ZHL0G60G7100X+ is a Class AB high-power amplifier designed for 600 to 700 MHz operation with a typical saturated output power of 100 W and a gain of 51 dB. It features built-in protection against reverse polarity, overheating, excessive forward power (limited to 51 dBm), and reflected power exceeding 100 W CW. The amplifier has an aluminum alloy enclosure measuring 170 x 110 x 30 mm, an SMA input connector, and an N output connector, with optional heatsink and fan mounting. It operates with a 28 V DC supply and draws up to 14 A at 100 W output. The device maintains unconditional stability and can tolerate open or short output load conditions.
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the forward power to approximately 51dBm (125W). The amplifier’s output stage can operate into and open and short and shuts off when the reflected power exceeds 100W CW. The rugged aluminum alloy enclosure measures 170 x 110 x 30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL0G60G7100X+ |
| Product Name | Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 600 to 700 MHz |
| Minimum Gain | 44 dB |
| Maximum Gain | 55 dB |
| Output Power | 48.5 dBm |