The ERA-1SM+ is a surface-mount monolithic amplifier designed for DC to 8 GHz applications, internally matched to 50 ohms and operating from a single 3.2 to 3.6 V supply. It is housed in a Micro-X package (case style WW107) with a matte-tin lead finish. The device delivers a typical gain of 11.8 dB at 2 GHz, an output P1dB of +12 dBm, and an output IP3 of +25 dBm, with a noise figure of 4.5 dB at 4 GHz. It is unconditionally stable, transient protected, and operates from -45°C to +85°C. Thermal resistance is 183 °C/W, and it meets MSL1 moisture sensitivity and ESD Class 1B (HBM) and Class M1 (MM) ratings. The part is RoHS compliant and fabricated using InGaP HBT technology.
ERA-1SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-1SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 5,800 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. P ECO-024491 ERA-1SM+ MCL NY 250211 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 8GHz
Manufacturer: MINI
Win Source Part Number: 087932-ERA-1SM+
Alternative Parts (Cross-Reference): ERA-1SM; CHA3080-98F/00; CHA3090-98F/00; ERA-1SM+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-1SM+ | 3157-ERA-1SM+DKR-ND | 087932-ERA-1SM+ | ERA-1SM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF Amplifiers - ERA-1SM+ | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 8000 MHz | 0.0 to 8000 MHz | 0.0 to 8000 MHz | |
| Minimum Gain | 7.9 dB | 8.2 dB | ? to 8.2 dB | |
| Maximum Gain | 12.9 dB | 8.2 dB | 8.2 dB |