Connectorized BNC, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω
LINEAR AMPLIFIER, 0.4-150 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-3A+ | 3157-ZHL-3A+-ND |
| Product Name | Connectorized BNC, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 0.4000 to 150 MHz | 0.4000 to 150 MHz |
| Minimum Gain | 24 dB | 24 dB |
| Maximum Gain | 24 dB | 24 dB |