Mini-Circuits RF Amplifiers - GALI-5F GALI-5F

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176874-GALI-5F Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1176874-GALI-5F Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - GALI-5F
1176874-GALI-5F
RF Amplifiers - GALI-5F 1176874-GALI-5F
Manufacturer: Mini-Circuits Win Source Part Number: 1176874-GALI-5F Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1176874-GALI-5F
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1176874-GALI-5F
Product Name RF Amplifiers - GALI-5F
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Low Noise, Bypass Amplifier, 30 to 8000 MHz, 50Ω, 2x2 mm QFN Style Package - TSY-83LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF/IF and RFID - RF Amplifiers - 1236236-BGA5M1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2200 MHz
Minimum Gain 19.3 dB
View Details
4 suppliers