Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-5455+

Description
Mini-Circuits PMA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40 mA and is internally matched to 50 Ohms.
Request a Quote Datasheet
Description
Mini-Circuits PMA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40 mA and is internally matched to 50 Ohms.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA-5455+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-5455+
Mini-Circuits PMA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40 mA and is internally matched to 50 Ohms.

Mini-Circuits PMA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40 mA and is internally matched to 50 Ohms.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA-5455+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-5455+TR-ND
RF Amplifiers 3157-PMA-5455+TR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA-5455+
890044-PMA-5455+
RF Amplifiers - PMA-5455+ 890044-PMA-5455+
Manufacturer: Mini-Circuits Win Source Part Number: 890044-PMA-5455+ Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3) Package: Reel - TR Package: 8-VQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 890044-PMA-5455+
Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA-5455+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA-5455+
RF and Wireless - RF Amplifiers PMA-5455+
IC AMP CELLULAR 50MHZ-6GHZ 8QFN

IC AMP CELLULAR 50MHZ-6GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA-5455+ 3157-PMA-5455+TR-ND 890044-PMA-5455+ PMA-5455+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF Amplifiers - PMA-5455+ RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 5.6 dB 5.6 dB ? to 5.6 dB
Maximum Gain 25.1 dB 5.6 dB 5.6 dB
Output Power 18.8 to 19.9 dBm 19.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-50W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LEE2-6+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
3 suppliers