Mini-Circuits Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω ZHL-2G018G010X+

Description
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.
Request a Quote Datasheet
Description
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω
ZHL-2G018G010X+
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω ZHL-2G018G010X+
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.

The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-2G018G010X+
Product Name Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
Minimum Gain 40 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3990 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details