MNA-4A+ is a wideband pHEMT MMIC amplifier designed for 50Ω applications from 0.5 to 2.5 GHz, featuring integrated matching, DC blocks, and bias circuits to minimize external components. It operates on a single +2.8 V to +5 V supply and achieves typ 19-32 dB active directivity with output power up to +19 dBm and output IP3 up to +31 dBm. The device is housed in a 3x3x0.9 mm 8-lead QFN-style package with an exposed paddle for thermal and electrical grounding, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.
MNA-4A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4A+ amplifier extremely straightforward to use. This design operates on a single +2.8 to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-4A+ belongs to MNA series of models available in Die and packaged form.
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)
IC AMP CELL 500MHZ-2.5GHZ 8QFN
IC AMP CELL 500MHZ-2.5GHZ 8QFN
Manufacturer: Mini-Circuits
Win Source Part Number: 846250-MNA-4A+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
IC AMP CELL 500MHZ-2.5GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-4A+ | 3157-MNA-4A+TR-ND | 846250-MNA-4A+ | MNA-4A+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - MNA-4A+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-VQFN Exposed Pad | ||
| Operating Voltage | 7 volts | 5 volts |