Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package GALI-29+

Description
Gali-29+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,000 years at +85°C case temperature. Gali-29+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-29+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-29+ 50Ω DC to 7 GHz
Request a Quote Datasheet
Description
Gali-29+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,000 years at +85°C case temperature. Gali-29+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-29+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-29+ 50Ω DC to 7 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-29+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package
GALI-29+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package GALI-29+
Gali-29+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,000 years at +85°C case temperature. Gali-29+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-29+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-29+ 50Ω DC to 7 GHz

Gali-29+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,000 years at +85°C case temperature. Gali-29+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-29+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-29+ 50Ω DC to 7 GHz

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - GALI-29+
823929-GALI-29+
RF Amplifiers - GALI-29+ 823929-GALI-29+
Manufacturer: Mini-Circuits Win Source Part Number: 823929-GALI-29+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 823929-GALI-29+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
RF Amplifiers - 3157-GALI-29+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-29+CT-ND
RF Amplifiers 3157-GALI-29+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-29+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-29+DKR-ND
RF Amplifiers 3157-GALI-29+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-29+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-29+TR-ND
RF Amplifiers 3157-GALI-29+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 7GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - GALI-29+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GALI-29+
RF and Wireless - RF Amplifiers GALI-29+
IC AMP CELLULAR 0HZ-7GHZ SOT89

IC AMP CELLULAR 0HZ-7GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GALI-29+ 823929-GALI-29+ 3157-GALI-29+CT-ND GALI-29+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers - GALI-29+ RF Amplifiers RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz 0.0 to 7000 MHz 0.0 to 7000 MHz
Minimum Gain 12.5 dB 12.5 dB ? to 12.5 dB
Maximum Gain 15.4 dB 12.5 dB 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-ZHL-30W-252-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, ISM, PCN
Frequency Range 600 to 2500 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
3 suppliers