TAV-551+ is an ultra-low noise, low-current E-PHEMT transistor designed for RF amplification in cellular, WLAN, and WiMax applications from 0.45 to 6 GHz. It is housed in a plastic low-profile FG873 package measuring 3 mm × 3 mm with tin/silver/nickel lead finish. Operating at a drain-source voltage of 3 V and drain current of 15 mA, it achieves a typical noise figure of 0.5 dB at 2 GHz, gain of 16.3 dB, and output third-order intercept point of +25 dBm. Maximum ratings include drain-source voltage of 5 V, gate-source voltage of -5 to 0.7 V, and power dissipation of 550 mW. It meets MSL1 moisture sensitivity, Class 1A HBM ESD rating, and is RoHS compliant. External biasing and matching are required.
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAV-551+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Minimum Gain | 8.4 dB |
| Maximum Gain | 21.3 dB |