The ZHL-10W-202-S+ is a Class AB high-power amplifier delivering 10 W saturated output from 10 to 2000 MHz in 50 Ω systems. Housed in an aluminum alloy case measuring 4.3 × 6.7 × 1.2 inches, it features SMA female connectors and solderable pins. The amplifier provides 50 dB typical gain, +45 dBm typical OIP3, and ±2.0 dB typical gain flatness. It operates from a +28 to +30 V supply with up to 5.0 A current and includes automatic shutdown at baseplate temperatures above +85 °C. Built-in protection prevents damage under open or short output loads and reverse polarity. Input and output VSWR are rated at 2.0:1 maximum.
Mini-Circuits’ ZHL-10W-202(X)-S+ is a Class AB, high-power amplifier providing 10 W saturated power over the 10 to 2000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation into an OPEN or SHORT load (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit features SMA connectors and an optional heatsink and fan attachment for cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10W-202-S+ |
| Product Name | Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |