Mini-Circuits Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω RFE-3G33G7100X+

Description
The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides unconditional stability and built-in self-protection against reverse polarity, over/under voltage, over-temperature, and being overdriven. The amplifier’s output stage is further protected in the event of a fault condition, allowing high-power operation into a full reflection at any phase angle (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2”, the unit features an input SMA female connector and a Type N female output.
Request a Quote Datasheet
Description
The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides unconditional stability and built-in self-protection against reverse polarity, over/under voltage, over-temperature, and being overdriven. The amplifier’s output stage is further protected in the event of a fault condition, allowing high-power operation into a full reflection at any phase angle (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2”, the unit features an input SMA female connector and a Type N female output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω - RFE-3G33G7100X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω
RFE-3G33G7100X+
Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω RFE-3G33G7100X+
The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides unconditional stability and built-in self-protection against reverse polarity, over/under voltage, over-temperature, and being overdriven. The amplifier’s output stage is further protected in the event of a fault condition, allowing high-power operation into a full reflection at any phase angle (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2”, the unit features an input SMA female connector and a Type N female output.

The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides unconditional stability and built-in self-protection against reverse polarity, over/under voltage, over-temperature, and being overdriven. The amplifier’s output stage is further protected in the event of a fault condition, allowing high-power operation into a full reflection at any phase angle (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 6.0 x 9.1 x 1.2”, the unit features an input SMA female connector and a Type N female output.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number RFE-3G33G7100X+
Product Name Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 0 to 65 C (32 to 149 F)
Frequency Range 3200 to 3700 MHz
Minimum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-0012+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers