The ZHL-2-12+ is a coaxial medium high power amplifier designed for 50Ω applications from 10 to 1200 MHz, housed in a T34 case with SMA connectors. It provides a gain of 24 to 30 dB, an output power at 1 dB compression of 28 to 29 dBm, and a noise figure of 5 dB typical. The input and output VSWR are both rated at 2.2:1 maximum, and the output third-order intercept point is 45 dBm typical. Operating from a 24 V DC supply with a current draw of up to 0.75 A, it supports an operating temperature range of -20°C to +65°C. A heat sink is not included and must be provided externally to maintain the base-plate temperature at or below 65°C, requiring a thermal resistance of no more than 1.2°C/W. The maximum safe input power without damage is +10 dBm.
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2-12+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |