The PMA4-9163+ is a GaAs MMIC medium power driver amplifier designed for 9 to 16 GHz operation, providing 23.5 dB of linear gain and +24.6 dBm saturated output power at 12 GHz. It features +52 dBm OIP2 and +30.6 dBm OIP3 at 12 GHz with +12 dBm per tone input, operates on a +5 V supply drawing 145 mA, and maintains gain flatness within ±1.5 dB across the band. The device is 50Ω matched at input and output, housed in a 4×4 mm 24-lead QFN-style package with an exposed paddle for thermal and electrical performance. Compliance is noted as RoHS compliant.
The PMA4-9163+ is a GaAs MMIC multi-stage medium power driver amplifier operating from 9 to 16 GHz. The amplifier provides 23.5 dB of linear gain, greater than 0.2 W of saturated output power with 28% power-added efficiency, +52 dBm OIP2, and +30.6 dBm OIP3 at 12 GHz. The device operates on a +5 V supply and consumes 145 mA of quiescent current. The amplifier is 50Ω matched at the input and output, making it easy to implement and comes in an industry standard 4×4 mm 24- lead QFN-Style package for ease of integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PMA4-9163+ |
| Product Name | SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package |
| Amplifier Type | Power Amplifier |
| Frequency Range | 9000 to 16000 MHz |
| Minimum Gain | 20.2 dB |
| Maximum Gain | 23.5 dB |
| Output Power | 21.5 to 23.2 dBm |