Mini-Circuits Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω ZHL-1W-63X-S+

Description
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
Request a Quote
Description
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZHL-1W-63X-S+ is a class AB medium-power connectorized amplifier with GaN output transistor, operating from 600 to 6000 MHz with a 50Ω impedance and SMA female connectors. It provides a typical gain of 35 dB, +30 dBm output power at saturation, and +35 dBm OIP3. The device requires a +15 V DC supply and draws 1.0 to 1.5 A. It is housed in a compact aluminum alloy case measuring 7.00x3.25x1.12 inches with a built-in mounting bracket. A heat sink is not included and must be provided by the user to maintain base-plate temperature below +85 °C. The operating temperature range is 0 °C to +60 °C, and the weight is 950 grams with a heatsink.

Datasheet Summary
Powered by GS/AI

The ZHL-1W-63X-S+ is a class AB medium-power connectorized amplifier with GaN output transistor, operating from 600 to 6000 MHz with a 50Ω impedance and SMA female connectors. It provides a typical gain of 35 dB, +30 dBm output power at saturation, and +35 dBm OIP3. The device requires a +15 V DC supply and draws 1.0 to 1.5 A. It is housed in a compact aluminum alloy case measuring 7.00x3.25x1.12 inches with a built-in mounting bracket. A heat sink is not included and must be provided by the user to maintain base-plate temperature below +85 °C. The operating temperature range is 0 °C to +60 °C, and the weight is 950 grams with a heatsink.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63X-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω
ZHL-1W-63X-S+
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω ZHL-1W-63X-S+
Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.

Mini-Circuits’ ZHL-1W-63-S+ is a class AB medium-power connectorized amplifier with GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +30 dBm output power at saturation. The amplifier operates on a +15 V DC supply and comes housed in compact aluminum alloy case (7.00x3.25x1.12”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-1W-63X-S+-ND - DigiKey
Thief River Falls, MN, United States
HPA, 600 - 6000 MHZ, 50

HPA, 600 - 6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZHL-1W-63X-S+ 3157-ZHL-1W-63X-S+-ND
Product Name Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Operating Voltage 20 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, SOT-89 Style Package - PHA-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details