The Mini-Circuits PMA-5451+ is a monolithic microwave integrated circuit amplifier designed for sensitive receiver front-end applications in wireless communication systems from 50 MHz to 6 GHz. It operates from a single +3V supply with a nominal current of 30 mA and is internally matched to 50 ohms. The device features an ultra-low noise figure of 0.6 dB at 0.5 GHz and a high output third-order intercept point of 29 dBm at 1 GHz, with output power at 1 dB compression of +17 dBm across the band. It is housed in a 3 mm × 3 mm DQ849 surface-mount package with an exposed thermal paddle for improved heat dissipation and meets MSL1 moisture sensitivity rating per IPC/JEDEC J-STD-020D and ESD Human Body Model Class 1A. The operating temperature range is -40°C to 85°C.
Mini-Circuits PMA-5451+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +3V supply at only 30mA and is internally matched to 50 Ohms.
Manufacturer: Mini-Circuits
Win Source Part Number: 278151-PMA-5451+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
IC AMP CELLULAR 50MHZ-6GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA-5451+ | 278151-PMA-5451+ | 3157-PMA-5451+TR-ND | PMA-5451+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - PMA-5451+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz | |
| Minimum Gain | 5.3 dB | 5.3 dB | ? to 5.3 dB | |
| Maximum Gain | 24.2 dB | 5.3 dB | 5.3 dB |