The Mini-Circuits TAMP-112-2W+ is a drop-in medium power amplifier designed for use as a driver or buffer amplifier in the 650 to 1200 MHz range with a 50Ω impedance. It is housed in a shielded NP1933 case measuring 50.80 × 25.40 × 11.18 mm and operates from a single +5V supply. The amplifier provides a typ. gain of 28 to 31 dB with ±1.0 dB flatness, supports an output power of +30 dBm at 1 dB compression, and exhibits a noise figure of 2.8 dB. It features a power ON/OFF control with a supply current of 750 to 850 mA when active and 170 mA when disabled, is unconditionally stable, and complies with RoHS standards.
Mini-Circuits’ TAMP-112-2W+ can be used as a driver amplifier with P1dB of 1W (typ.) and P3dB of up to 2W (typ.). The gain of this amplifier has an excellent flatness over a wide frequency range. This amplifier has a dynamic range and therefore can be used as RF front end or a driver amplifier.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAMP-112-2W+ |
| Product Name | Plug-In, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 650 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 650 to 1200 MHz |
| Minimum Gain | 31 dB |
| Maximum Gain | 31 dB |
| Output Power | 30 dBm |