ZFL-11AD+ is a 50Ω coaxial amplifier with a wideband frequency range of 2 to 2000 MHz, designed for applications such as receivers, cellular, satellite communication, and GPS. It features a rugged, shielded case with SMA connectors and operates with a nominal DC voltage of 15 V at a typical current draw of 16 mA. The amplifier provides a gain of 8 dB across the band, with a noise figure of 6.5 dB, and a third-order intercept point of +14 dBm. Input and output VSWR are rated at 2.5 and 2.0 respectively. It supports a maximum DC voltage of 16 V and operates within a temperature range of -20°C to 71°C. The housing dimensions are 31.75 mm × 31.75 mm × 19.05 mm with a weight of 38 grams. The device is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω
GAIN BLOCK AMPLIFIER, 2-2000 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-11AD+ | 3157-ZFL-11AD+-ND |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω | RF Amplifiers |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Nominal Impedance | 50 | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |